Capital Lighting, Inc. 89103BLE-12 Exterior -Wall Mount 361095

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652199066 Category: Builder Exclusive (Custom Select) Safety Rating: UL/cUL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652199066 Category: Builder Exclusive (Custom Select) Safety Rating: UL/cUL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89103BLE-12 Exterior -Wall Mount - 361095 - Capital Lighting, Inc.
Columbus, OH, USA
89103BLE-12 Exterior -Wall Mount
361095
89103BLE-12 Exterior -Wall Mount 361095
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652199066 Category: Builder Exclusive (Custom Select) Safety Rating: UL/cUL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 23.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Outdoor Wall Lantern
UPC: 785652199066
Category: Builder Exclusive (Custom Select)
Safety Rating: UL/cUL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361095
Product Name 89103BLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details