Capital Lighting, Inc. 89342BLE-780 Exterior -Wall Mount 361045

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.56 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Burled Iron Product Name: Large Outdoor Wall Lantern UPC: 785652198656 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.56 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Burled Iron Product Name: Large Outdoor Wall Lantern UPC: 785652198656 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89342BLE-780 Exterior -Wall Mount - 361045 - Capital Lighting, Inc.
Columbus, OH, USA
89342BLE-780 Exterior -Wall Mount
361045
89342BLE-780 Exterior -Wall Mount 361045
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.56 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Burled Iron Product Name: Large Outdoor Wall Lantern UPC: 785652198656 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 26.56
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Burled Iron
Product Name: Large Outdoor Wall Lantern
UPC: 785652198656
Category: Outdoor Lighting
Safety Rating: cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361045
Product Name 89342BLE-780 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details