Capital Lighting, Inc. 89341BLE-780 Exterior -Wall Mount 361042

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burled Iron Product Name: Medium Outdoor Wall Lantern UPC: 785652198649 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burled Iron Product Name: Medium Outdoor Wall Lantern UPC: 785652198649 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89341BLE-780 Exterior -Wall Mount - 361042 - Capital Lighting, Inc.
Columbus, OH, USA
89341BLE-780 Exterior -Wall Mount
361042
89341BLE-780 Exterior -Wall Mount 361042
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burled Iron Product Name: Medium Outdoor Wall Lantern UPC: 785652198649 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.38
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Burled Iron
Product Name: Medium Outdoor Wall Lantern
UPC: 785652198649
Category: Outdoor Lighting
Safety Rating: cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361042
Product Name 89341BLE-780 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details