Capital Lighting, Inc. 8995-1W SBZ Sconces-Single Glass 360848

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 13.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sovereign Bronze Product Name: One Light Wall Sconce UPC: 844375015050 Category: Sconce Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Damp Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 13.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sovereign Bronze Product Name: One Light Wall Sconce UPC: 844375015050 Category: Sconce Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Damp Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
8995-1W SBZ Sconces-Single Glass - 360848 - Capital Lighting, Inc.
Columbus, OH, USA
8995-1W SBZ Sconces-Single Glass
360848
8995-1W SBZ Sconces-Single Glass 360848
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 13.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sovereign Bronze Product Name: One Light Wall Sconce UPC: 844375015050 Category: Sconce Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Damp Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 13.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sovereign Bronze
Product Name: One Light Wall Sconce
UPC: 844375015050
Category: Sconce
Glass: Tea Stone
Safety Rating: UL,CUL
Safety Listing: Damp
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360848
Product Name 8995-1W SBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details