Capital Lighting, Inc. 5028 Sconces-Single Candle 360787

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Leaf/Majestic Silver Leaf Product Name: Napoli Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Leaf/Majestic Silver Leaf Product Name: Napoli Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5028 Sconces-Single Candle - 360787 - Capital Lighting, Inc.
Columbus, OH, USA
5028 Sconces-Single Candle
360787
5028 Sconces-Single Candle 360787
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Leaf/Majestic Silver Leaf Product Name: Napoli Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gold Leaf/Majestic Silver Leaf
Product Name: Napoli Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360787
Product Name 5028 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details