Capital Lighting, Inc. 28501-AN Sconces-Single Glass 360684

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28501-AN Sconces-Single Glass - 360684 - Capital Lighting, Inc.
Columbus, OH, USA
28501-AN Sconces-Single Glass
360684
28501-AN Sconces-Single Glass 360684
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360684
Product Name 28501-AN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details