Capital Lighting, Inc. 9899 Semi-Flush Mts.-Bowl Style 360672

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Finish: Gold Leaf Product Name: Ceiling Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Finish: Gold Leaf Product Name: Ceiling Mount

Suppliers

Company
Product
Description
Supplier Links
9899 Semi-Flush Mts.-Bowl Style - 360672 - Capital Lighting, Inc.
Columbus, OH, USA
9899 Semi-Flush Mts.-Bowl Style
360672
9899 Semi-Flush Mts.-Bowl Style 360672
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Finish: Gold Leaf Product Name: Ceiling Mount

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.00
Bulb
Finish: Gold Leaf
Product Name: Ceiling Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360672
Product Name 9899 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details