Capital Lighting, Inc. 28026-SPZ Mid. Chandeliers-Candle 360665

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Spanish Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Spanish Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28026-SPZ Mid. Chandeliers-Candle - 360665 - Capital Lighting, Inc.
Columbus, OH, USA
28026-SPZ Mid. Chandeliers-Candle
360665
28026-SPZ Mid. Chandeliers-Candle 360665
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Spanish Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Spanish Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360665
Product Name 28026-SPZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details