Capital Lighting, Inc. 28443-GB Pendants-Bowl Style 360658

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
28443-GB Pendants-Bowl Style - 360658 - Capital Lighting, Inc.
Columbus, OH, USA
28443-GB Pendants-Bowl Style
360658
28443-GB Pendants-Bowl Style 360658
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Golden Bronze
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360658
Product Name 28443-GB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details