Capital Lighting, Inc. 9811 Island/Pool Table-4 Light + 360420

Description
PRODUCT DETAILS / SPECS Height: 44.00 Length 44.00 Extension: 5 Bulb Type: Candelabra Finish: French Black Product Name: Chandelier, Large
Description
PRODUCT DETAILS / SPECS Height: 44.00 Length 44.00 Extension: 5 Bulb Type: Candelabra Finish: French Black Product Name: Chandelier, Large

Suppliers

Company
Product
Description
Supplier Links
9811 Island/Pool Table-4 Light + - 360420 - Capital Lighting, Inc.
Columbus, OH, USA
9811 Island/Pool Table-4 Light +
360420
9811 Island/Pool Table-4 Light + 360420
PRODUCT DETAILS / SPECS Height: 44.00 Length 44.00 Extension: 5 Bulb Type: Candelabra Finish: French Black Product Name: Chandelier, Large

PRODUCT DETAILS / SPECS
Height: 44.00
Length 44.00
Extension: 5
Bulb
Type: Candelabra
Finish: French Black
Product Name: Chandelier, Large

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360420
Product Name 9811 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details