Capital Lighting, Inc. 28704-SN Bathroom Fixtures-Four Lights 360336

Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28704-SN Bathroom Fixtures-Four Lights - 360336 - Capital Lighting, Inc.
Columbus, OH, USA
28704-SN Bathroom Fixtures-Four Lights
360336
28704-SN Bathroom Fixtures-Four Lights 360336
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Height: 8.75
Length 8.75
Extension: 8.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360336
Product Name 28704-SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details