Capital Lighting, Inc. 28904-ORB Bathroom Fixtures-Four Lights 360324

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28904-ORB Bathroom Fixtures-Four Lights - 360324 - Capital Lighting, Inc.
Columbus, OH, USA
28904-ORB Bathroom Fixtures-Four Lights
360324
28904-ORB Bathroom Fixtures-Four Lights 360324
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 9.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360324
Product Name 28904-ORB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details