Capital Lighting, Inc. 28803-GGL Bathroom Fixtures-Three Lights 360312

Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28803-GGL Bathroom Fixtures-Three Lights - 360312 - Capital Lighting, Inc.
Columbus, OH, USA
28803-GGL Bathroom Fixtures-Three Lights
360312
28803-GGL Bathroom Fixtures-Three Lights 360312
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Height: 9.25
Length 9.25
Extension: 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Grandeur Gold Leaf
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360312
Product Name 28803-GGL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details