Capital Lighting, Inc. 28843-GGL Pendants-Bowl Style 360306

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
28843-GGL Pendants-Bowl Style - 360306 - Capital Lighting, Inc.
Columbus, OH, USA
28843-GGL Pendants-Bowl Style
360306
28843-GGL Pendants-Bowl Style 360306
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Grandeur Gold Leaf
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360306
Product Name 28843-GGL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details