Capital Lighting, Inc. WB1593RUS Sconces-Single Candle 360183

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 6.88 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rustic Silver Weight: 0.95 Product Name: One Light Aura Sconce UPC: 014817489217 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 6.88 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rustic Silver Weight: 0.95 Product Name: One Light Aura Sconce UPC: 014817489217 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1593RUS Sconces-Single Candle - 360183 - Capital Lighting, Inc.
Columbus, OH, USA
WB1593RUS Sconces-Single Candle
360183
WB1593RUS Sconces-Single Candle 360183
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 6.88 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rustic Silver Weight: 0.95 Product Name: One Light Aura Sconce UPC: 014817489217 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Extension: 6.88
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Rustic Silver
Weight: 0.95
Product Name: One Light Aura Sconce
UPC: 014817489217
Category: Wall Brackets
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360183
Product Name WB1593RUS Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details