Capital Lighting, Inc. 9997PN/ASG Lamps-Table Lamps 360161

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5.28 Product Name: One Light Buffet Lamp UPC: 014817421897 Category: Lamps Shipped Via: UPS Safety Rating: UL Chain: 72 Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5.28 Product Name: One Light Buffet Lamp UPC: 014817421897 Category: Lamps Shipped Via: UPS Safety Rating: UL Chain: 72 Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9997PN/ASG Lamps-Table Lamps - 360161 - Capital Lighting, Inc.
Columbus, OH, USA
9997PN/ASG Lamps-Table Lamps
360161
9997PN/ASG Lamps-Table Lamps 360161
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5.28 Product Name: One Light Buffet Lamp UPC: 014817421897 Category: Lamps Shipped Via: UPS Safety Rating: UL Chain: 72 Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 5.28
Product Name: One Light Buffet Lamp
UPC: 014817421897
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Chain: 72
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360161
Product Name 9997PN/ASG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details