Capital Lighting, Inc. F2726/6FG Mid. Chandeliers-Candle 360138

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.44 Height: 27.50 Length 27.50 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Firenze Gold Product Name: Six Light Chandelier UPC: 014817478976 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.44 Height: 27.50 Length 27.50 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Firenze Gold Product Name: Six Light Chandelier UPC: 014817478976 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
F2726/6FG Mid. Chandeliers-Candle - 360138 - Capital Lighting, Inc.
Columbus, OH, USA
F2726/6FG Mid. Chandeliers-Candle
360138
F2726/6FG Mid. Chandeliers-Candle 360138
PRODUCT DETAILS / SPECS Width/Dia: 19.44 Height: 27.50 Length 27.50 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Firenze Gold Product Name: Six Light Chandelier UPC: 014817478976 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.44
Height: 27.50
Length 27.50
Bulb
Type: B10
Qty: 6
Wattage: 60
Finish: Firenze Gold
Product Name: Six Light Chandelier
UPC: 014817478976
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360138
Product Name F2726/6FG Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details