Capital Lighting, Inc. F2751/6RI/BWD Island/Pool Table-Drum Shades 360134

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.63 Length 29.63 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Iron Weight: 16.72 Product Name: Six Light Single Tier Chandelier UPC: 014817483543 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 7.875X4.75 Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.63 Length 29.63 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Iron Weight: 16.72 Product Name: Six Light Single Tier Chandelier UPC: 014817483543 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 7.875X4.75 Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2751/6RI/BWD Island/Pool Table-Drum Shades - 360134 - Capital Lighting, Inc.
Columbus, OH, USA
F2751/6RI/BWD Island/Pool Table-Drum Shades
360134
F2751/6RI/BWD Island/Pool Table-Drum Shades 360134
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.63 Length 29.63 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Iron Weight: 16.72 Product Name: Six Light Single Tier Chandelier UPC: 014817483543 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 7.875X4.75 Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.63
Length 29.63
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rustic Iron
Weight: 16.72
Product Name: Six Light Single Tier Chandelier
UPC: 014817483543
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7.875X4.75
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360134
Product Name F2751/6RI/BWD Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details