Capital Lighting, Inc. VS23001-CH Sconces-Single Glass 360128

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.42 Product Name: One Light Vanity Strip UPC: 014817483321 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.42 Product Name: One Light Vanity Strip UPC: 014817483321 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS23001-CH Sconces-Single Glass - 360128 - Capital Lighting, Inc.
Columbus, OH, USA
VS23001-CH Sconces-Single Glass
360128
VS23001-CH Sconces-Single Glass 360128
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.42 Product Name: One Light Vanity Strip UPC: 014817483321 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.63
Height: 9.38
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 2.42
Product Name: One Light Vanity Strip
UPC: 014817483321
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360128
Product Name VS23001-CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details