Capital Lighting, Inc. Island/Pool Table-3 Light Bar 360096

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Iron Weight: 9.79 Product Name: Three Light Chandelier UPC: 014817482706 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Iron Weight: 9.79 Product Name: Three Light Chandelier UPC: 014817482706 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-3 Light Bar - 360096 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-3 Light Bar
360096
Island/Pool Table-3 Light Bar 360096
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Iron Weight: 9.79 Product Name: Three Light Chandelier UPC: 014817482706 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.25
Length 19.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Colonial Iron
Weight: 9.79
Product Name: Three Light Chandelier
UPC: 014817482706
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360096
Product Name Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details