Capital Lighting, Inc. Mid. Chandeliers-Glass Up 360095

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.06 Height: 28.13 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 14.4 Product Name: Nine Light Multi Tier Chandelier UPC: 014817482904 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 96`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.06 Height: 28.13 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 14.4 Product Name: Nine Light Multi Tier Chandelier UPC: 014817482904 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 96`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 360095 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
360095
Mid. Chandeliers-Glass Up 360095
PRODUCT DETAILS / SPECS Width/Dia: 28.06 Height: 28.13 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 14.4 Product Name: Nine Light Multi Tier Chandelier UPC: 014817482904 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 96`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 28.06
Height: 28.13
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Polished Nickel
Weight: 14.4
Product Name: Nine Light Multi Tier Chandelier
UPC: 014817482904
Category: Chandeliers
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 96``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360095
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details