Capital Lighting, Inc. Mid. Chandeliers-Glass Up 360092

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 8.49 Product Name: Five Light Single Tier Chandelier UPC: 014817482898 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 8.49 Product Name: Five Light Single Tier Chandelier UPC: 014817482898 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 360092 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
360092
Mid. Chandeliers-Glass Up 360092
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 8.49 Product Name: Five Light Single Tier Chandelier UPC: 014817482898 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Nickel
Weight: 8.49
Product Name: Five Light Single Tier Chandelier
UPC: 014817482898
Category: Chandeliers
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360092
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details