Capital Lighting, Inc. Flush Mounts-Drum Shades 360070

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.19 Height: 5.63 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 4.46 Product Name: Two Light Indoor Flush Mount UPC: 014817483192 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.19 Height: 5.63 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 4.46 Product Name: Two Light Indoor Flush Mount UPC: 014817483192 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Drum Shades - 360070 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Drum Shades
360070
Flush Mounts-Drum Shades 360070
PRODUCT DETAILS / SPECS Width/Dia: 13.19 Height: 5.63 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 4.46 Product Name: Two Light Indoor Flush Mount UPC: 014817483192 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.19
Height: 5.63
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Weight: 4.46
Product Name: Two Light Indoor Flush Mount
UPC: 014817483192
Category: Flushmounts
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360070
Product Name Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details