Capital Lighting, Inc. 405501748 Pendants-Other 349697

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.35 Height: 126.38 Bulb Type: LED Qty: 24 Wattage: 2.5 Finish: Silver Weight: 20.08 Product Name: 24 Light Pendant UPC: 46677796228 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.35 Height: 126.38 Bulb Type: LED Qty: 24 Wattage: 2.5 Finish: Silver Weight: 20.08 Product Name: 24 Light Pendant UPC: 46677796228 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
405501748 Pendants-Other - 349697 - Capital Lighting, Inc.
Columbus, OH, USA
405501748 Pendants-Other
349697
405501748 Pendants-Other 349697
PRODUCT DETAILS / SPECS Width/Dia: 23.35 Height: 126.38 Bulb Type: LED Qty: 24 Wattage: 2.5 Finish: Silver Weight: 20.08 Product Name: 24 Light Pendant UPC: 46677796228 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 23.35
Height: 126.38
Bulb
Type: LED
Qty: 24
Wattage: 2.5
Finish: Silver
Weight: 20.08
Product Name: 24 Light Pendant
UPC: 46677796228
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349697
Product Name 405501748 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details