Capital Lighting, Inc. 190152836 Bathroom Fixtures-Four Lights 349650

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.50 Length 10.50 Extension: 5.63 Bulb Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546202509 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.50 Length 10.50 Extension: 5.63 Bulb Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546202509 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190152836 Bathroom Fixtures-Four Lights - 349650 - Capital Lighting, Inc.
Columbus, OH, USA
190152836 Bathroom Fixtures-Four Lights
349650
190152836 Bathroom Fixtures-Four Lights 349650
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.50 Length 10.50 Extension: 5.63 Bulb Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546202509 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 10.50
Length 10.50
Extension: 5.63
Bulb
Qty: 4
Wattage: 60
Finish: Satin Nickel
Product Name: Four Light bath Fixture
UPC: 742546202509
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349650
Product Name 190152836 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details