Capital Lighting, Inc. 190119836 Bathroom Fixtures-Five+Lights 349637

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.75 Length 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light bath Fixture UPC: 742546201991 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.75 Length 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light bath Fixture UPC: 742546201991 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190119836 Bathroom Fixtures-Five+Lights - 349637 - Capital Lighting, Inc.
Columbus, OH, USA
190119836 Bathroom Fixtures-Five+Lights
349637
190119836 Bathroom Fixtures-Five+Lights 349637
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.75 Length 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light bath Fixture UPC: 742546201991 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.75
Length 7.75
Extension: 6.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Satin Nickel
Product Name: Five Light bath Fixture
UPC: 742546201991
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349637
Product Name 190119836 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details