Capital Lighting, Inc. 190122723 Exterior -Wall Mount 349632

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 7.75 Extension: 8.38 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Colonial Bronze Product Name: One Light outdoor wall Lantern UPC: 742546202080 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 7.75 Extension: 8.38 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Colonial Bronze Product Name: One Light outdoor wall Lantern UPC: 742546202080 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
190122723 Exterior -Wall Mount - 349632 - Capital Lighting, Inc.
Columbus, OH, USA
190122723 Exterior -Wall Mount
349632
190122723 Exterior -Wall Mount 349632
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 7.75 Extension: 8.38 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Colonial Bronze Product Name: One Light outdoor wall Lantern UPC: 742546202080 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 7.38
Height: 7.75
Extension: 8.38
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Colonial Bronze
Product Name: One Light outdoor wall Lantern
UPC: 742546202080
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349632
Product Name 190122723 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details