Capital Lighting, Inc. 190137836 Bathroom Fixtures-Four Lights 349627

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.50 Length 9.50 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546202356 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.50 Length 9.50 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546202356 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190137836 Bathroom Fixtures-Four Lights - 349627 - Capital Lighting, Inc.
Columbus, OH, USA
190137836 Bathroom Fixtures-Four Lights
349627
190137836 Bathroom Fixtures-Four Lights 349627
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.50 Length 9.50 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546202356 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 9.50
Length 9.50
Extension: 6.5
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light bath Fixture
UPC: 742546202356
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349627
Product Name 190137836 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details