Capital Lighting, Inc. 190129836 Sconces-Single Glass 349615

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light bath Fixture UPC: 742546202226 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light bath Fixture UPC: 742546202226 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190129836 Sconces-Single Glass - 349615 - Capital Lighting, Inc.
Columbus, OH, USA
190129836 Sconces-Single Glass
349615
190129836 Sconces-Single Glass 349615
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light bath Fixture UPC: 742546202226 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.75
Extension: 6.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light bath Fixture
UPC: 742546202226
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349615
Product Name 190129836 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details