Capital Lighting, Inc. 190131836 Bathroom Fixtures-Four Lights 349604

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.75 Length 8.75 Extension: 6.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546202264 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.75 Length 8.75 Extension: 6.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546202264 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190131836 Bathroom Fixtures-Four Lights - 349604 - Capital Lighting, Inc.
Columbus, OH, USA
190131836 Bathroom Fixtures-Four Lights
349604
190131836 Bathroom Fixtures-Four Lights 349604
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.75 Length 8.75 Extension: 6.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546202264 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 8.75
Length 8.75
Extension: 6.25
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light bath Fixture
UPC: 742546202264
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349604
Product Name 190131836 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details