Capital Lighting, Inc. 301881148 Flush Mounts-Other 349411

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.91 Height: 2.36 Length 2.36 Extension: 15.91 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Chrome Weight: 5.86 Product Name: One Light Ceiling UPC: 46677799410 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.91 Height: 2.36 Length 2.36 Extension: 15.91 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Chrome Weight: 5.86 Product Name: One Light Ceiling UPC: 46677799410 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
301881148 Flush Mounts-Other - 349411 - Capital Lighting, Inc.
Columbus, OH, USA
301881148 Flush Mounts-Other
349411
301881148 Flush Mounts-Other 349411
PRODUCT DETAILS / SPECS Width/Dia: 15.91 Height: 2.36 Length 2.36 Extension: 15.91 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Chrome Weight: 5.86 Product Name: One Light Ceiling UPC: 46677799410 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.91
Height: 2.36
Length 2.36
Extension: 15.91
Bulb
Type: Fluorescent
Qty: 1
Wattage: 40
Finish: Chrome
Weight: 5.86
Product Name: One Light Ceiling
UPC: 46677799410
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349411
Product Name 301881148 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details