Capital Lighting, Inc. 336038748 Sconces-Other 349408

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.24 Height: 3.78 Length 3.78 Extension: 3.94 Bulb Type: LED Qty: 2 Wattage: 7.5 Finish: Grey Weight: 2.82 Product Name: Two Light Wall UPC: 46677799267 Category: Wall Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.24 Height: 3.78 Length 3.78 Extension: 3.94 Bulb Type: LED Qty: 2 Wattage: 7.5 Finish: Grey Weight: 2.82 Product Name: Two Light Wall UPC: 46677799267 Category: Wall Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
336038748 Sconces-Other - 349408 - Capital Lighting, Inc.
Columbus, OH, USA
336038748 Sconces-Other
349408
336038748 Sconces-Other 349408
PRODUCT DETAILS / SPECS Width/Dia: 5.24 Height: 3.78 Length 3.78 Extension: 3.94 Bulb Type: LED Qty: 2 Wattage: 7.5 Finish: Grey Weight: 2.82 Product Name: Two Light Wall UPC: 46677799267 Category: Wall Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 5.24
Height: 3.78
Length 3.78
Extension: 3.94
Bulb
Type: LED
Qty: 2
Wattage: 7.5
Finish: Grey
Weight: 2.82
Product Name: Two Light Wall
UPC: 46677799267
Category: Wall
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349408
Product Name 336038748 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details