Capital Lighting, Inc. Sconces-Single Glass 348834

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Length 23.00 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Gold Weight: 5 Product Name: One Light Wall Sconce UPC: 633779016707 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Length 23.00 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Gold Weight: 5 Product Name: One Light Wall Sconce UPC: 633779016707 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 348834 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
348834
Sconces-Single Glass 348834
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Length 23.00 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Gold Weight: 5 Product Name: One Light Wall Sconce UPC: 633779016707 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 23.00
Length 23.00
Extension: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Gold
Weight: 5
Product Name: One Light Wall Sconce
UPC: 633779016707
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348834
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details