Capital Lighting, Inc. Sconces-Pocket 348832

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.00 Length 10.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Gold Weight: 5 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.00 Length 10.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Gold Weight: 5 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 348832 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
348832
Sconces-Pocket 348832
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.00 Length 10.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Gold Weight: 5 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 10.00
Length 10.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Gold
Weight: 5
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348832
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details