Capital Lighting, Inc. 35-94 Exterior -Wall Mount 348709

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Extension: 25.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Venetian Product Name: Six Light Wall Lantern UPC: 782042568839 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Extension: 25.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Venetian Product Name: Six Light Wall Lantern UPC: 782042568839 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
35-94 Exterior -Wall Mount - 348709 - Capital Lighting, Inc.
Columbus, OH, USA
35-94 Exterior -Wall Mount
348709
35-94 Exterior -Wall Mount 348709
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Extension: 25.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Venetian Product Name: Six Light Wall Lantern UPC: 782042568839 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 28.50
Extension: 25.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Venetian
Product Name: Six Light Wall Lantern
UPC: 782042568839
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348709
Product Name 35-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details