Capital Lighting, Inc. 58-21-F Exterior -Wall Mount 348704

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.00 Extension: 19.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Avignon Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042770157 Category: Exterior Canopy: 4.5``H Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.00 Extension: 19.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Avignon Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042770157 Category: Exterior Canopy: 4.5``H Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
58-21-F Exterior -Wall Mount - 348704 - Capital Lighting, Inc.
Columbus, OH, USA
58-21-F Exterior -Wall Mount
348704
58-21-F Exterior -Wall Mount 348704
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.00 Extension: 19.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Avignon Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042770157 Category: Exterior Canopy: 4.5``H Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 19.00
Extension: 19.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Avignon Bronze
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042770157
Category: Exterior
Canopy: 4.5``H
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348704
Product Name 58-21-F Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details