Capital Lighting, Inc. Sconces-Double Candle 348582

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 16.00 Length 16.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Birch Weight: 15 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 16.00 Length 16.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Birch Weight: 15 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 348582 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
348582
Sconces-Double Candle 348582
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 16.00 Length 16.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Birch Weight: 15 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 16.00
Length 16.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Birch
Weight: 15
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348582
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details