Capital Lighting, Inc. 10640AZ Exterior -Wall Mt./Flush 347581

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Length 10.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 2.15 Product Name: One Light Outdoor Fixture UPC: 783927098601 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Length 10.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 2.15 Product Name: One Light Outdoor Fixture UPC: 783927098601 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10640AZ Exterior -Wall Mt./Flush - 347581 - Capital Lighting, Inc.
Columbus, OH, USA
10640AZ Exterior -Wall Mt./Flush
347581
10640AZ Exterior -Wall Mt./Flush 347581
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Length 10.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 2.15 Product Name: One Light Outdoor Fixture UPC: 783927098601 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 10.50
Length 10.50
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Architectural Bronze
Weight: 2.15
Product Name: One Light Outdoor Fixture
UPC: 783927098601
Category: Fluorescent Outdoor Wall Brkt
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347581
Product Name 10640AZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details