Capital Lighting, Inc. 190107217 Pendants-Bowl Style 347264

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 18.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 020389202468 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 18.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 020389202468 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190107217 Pendants-Bowl Style - 347264 - Capital Lighting, Inc.
Columbus, OH, USA
190107217 Pendants-Bowl Style
347264
190107217 Pendants-Bowl Style 347264
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 18.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 020389202468 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 18.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Pendant
UPC: 020389202468
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347264
Product Name 190107217 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details