Capital Lighting, Inc. 190103217 Mid. Chandeliers-Glass Up 347243

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 25.25 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 020389202383 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 25.25 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 020389202383 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190103217 Mid. Chandeliers-Glass Up - 347243 - Capital Lighting, Inc.
Columbus, OH, USA
190103217 Mid. Chandeliers-Glass Up
347243
190103217 Mid. Chandeliers-Glass Up 347243
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 25.25 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 020389202383 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 25.25
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 020389202383
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347243
Product Name 190103217 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details