Capital Lighting, Inc. 190113718 Semi-Flush Mts.-Bowl Style 347231

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 12.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Pewter Product Name: Three Light Ceiling Fixture UPC: 020389202598 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 12.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Pewter Product Name: Three Light Ceiling Fixture UPC: 020389202598 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190113718 Semi-Flush Mts.-Bowl Style - 347231 - Capital Lighting, Inc.
Columbus, OH, USA
190113718 Semi-Flush Mts.-Bowl Style
347231
190113718 Semi-Flush Mts.-Bowl Style 347231
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 12.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Pewter Product Name: Three Light Ceiling Fixture UPC: 020389202598 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 12.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Antique Pewter
Product Name: Three Light Ceiling Fixture
UPC: 020389202598
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347231
Product Name 190113718 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details