Capital Lighting, Inc. M255378 Mini Pendants-Drum Shades 347204

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.97 Product Name: One Light Pendant UPC: 020389202222 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.97 Product Name: One Light Pendant UPC: 020389202222 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M255378 Mini Pendants-Drum Shades - 347204 - Capital Lighting, Inc.
Columbus, OH, USA
M255378 Mini Pendants-Drum Shades
347204
M255378 Mini Pendants-Drum Shades 347204
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.97 Product Name: One Light Pendant UPC: 020389202222 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 2.97
Product Name: One Light Pendant
UPC: 020389202222
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347204
Product Name M255378 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details