Capital Lighting, Inc. F193836NV Sconces-Other 347093

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 6.5 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 6.02 Product Name: One Light wall Sconce UPC: 742546104186 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 6.5 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 6.02 Product Name: One Light wall Sconce UPC: 742546104186 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F193836NV Sconces-Other - 347093 - Capital Lighting, Inc.
Columbus, OH, USA
F193836NV Sconces-Other
347093
F193836NV Sconces-Other 347093
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 6.5 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 6.02 Product Name: One Light wall Sconce UPC: 742546104186 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Extension: 6.5
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 6.02
Product Name: One Light wall Sconce
UPC: 742546104186
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347093
Product Name F193836NV Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details