Capital Lighting, Inc. M272578 Semi-Flush Mts.-Drum Shade 347055

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11.02 Product Name: Three Light ceiling semi-flush Fixture UPC: 020389002143 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11.02 Product Name: Three Light ceiling semi-flush Fixture UPC: 020389002143 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M272578 Semi-Flush Mts.-Drum Shade - 347055 - Capital Lighting, Inc.
Columbus, OH, USA
M272578 Semi-Flush Mts.-Drum Shade
347055
M272578 Semi-Flush Mts.-Drum Shade 347055
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11.02 Product Name: Three Light ceiling semi-flush Fixture UPC: 020389002143 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.75
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 11.02
Product Name: Three Light ceiling semi-flush Fixture
UPC: 020389002143
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347055
Product Name M272578 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details