Capital Lighting, Inc. 25003CLBZ Pendants-Glass Down 346786

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 9.9 Product Name: One Light Pendant UPC: 783209093683 Category: Pendant Glass: Clear Halophane Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 9.9 Product Name: One Light Pendant UPC: 783209093683 Category: Pendant Glass: Clear Halophane Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
25003CLBZ Pendants-Glass Down
346786
25003CLBZ Pendants-Glass Down 346786
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 9.9 Product Name: One Light Pendant UPC: 783209093683 Category: Pendant Glass: Clear Halophane Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 9.9
Product Name: One Light Pendant
UPC: 783209093683
Category: Pendant
Glass: Clear Halophane
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346786
Product Name 25003CLBZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details