Capital Lighting, Inc. 24165SBUB Pendants-Drum Shade 346752

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 32.13 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Umber Bronze Weight: 18.39 Product Name: Six Light Pendant UPC: 783209095458 Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 32.13 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Umber Bronze Weight: 18.39 Product Name: Six Light Pendant UPC: 783209095458 Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
24165SBUB Pendants-Drum Shade
346752
24165SBUB Pendants-Drum Shade 346752
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 32.13 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Umber Bronze Weight: 18.39 Product Name: Six Light Pendant UPC: 783209095458 Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 32.13
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Umber Bronze
Weight: 18.39
Product Name: Six Light Pendant
UPC: 783209095458
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346752
Product Name 24165SBUB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details