Capital Lighting, Inc. 39872BCBZ Flush Mounts-Bowl Style 346471

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Bronze Weight: 9 Product Name: Six Light Flush Mount UPC: 783209092907 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Bronze Weight: 9 Product Name: Six Light Flush Mount UPC: 783209092907 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39872BCBZ Flush Mounts-Bowl Style
346471
39872BCBZ Flush Mounts-Bowl Style 346471
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Bronze Weight: 9 Product Name: Six Light Flush Mount UPC: 783209092907 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.50
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Bronze
Weight: 9
Product Name: Six Light Flush Mount
UPC: 783209092907
Category: Flush Mount
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346471
Product Name 39872BCBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details