Capital Lighting, Inc. 39884BCPS Pendants-Glass Down 346465

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 49.00 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Plated Silver Weight: 21 Product Name: Two Light Pendant UPC: 783209093119 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 49.00 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Plated Silver Weight: 21 Product Name: Two Light Pendant UPC: 783209093119 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39884BCPS Pendants-Glass Down
346465
39884BCPS Pendants-Glass Down 346465
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 49.00 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Plated Silver Weight: 21 Product Name: Two Light Pendant UPC: 783209093119 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 49.00
Bulb
Type: G-9
Qty: 12
Wattage: 40
Finish: Plated Silver
Weight: 21
Product Name: Two Light Pendant
UPC: 783209093119
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346465
Product Name 39884BCPS Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details