Capital Lighting, Inc. 85540WTSN Sconces-Pocket 346459

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 8.00 Bulb Type: T4 Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 2.95 Product Name: Two Light Wall Sconce UPC: 783209093911 Category: Wall Sconce Glass: White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 8.00 Bulb Type: T4 Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 2.95 Product Name: Two Light Wall Sconce UPC: 783209093911 Category: Wall Sconce Glass: White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
85540WTSN Sconces-Pocket
346459
85540WTSN Sconces-Pocket 346459
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 8.00 Bulb Type: T4 Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 2.95 Product Name: Two Light Wall Sconce UPC: 783209093911 Category: Wall Sconce Glass: White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 8.00
Bulb
Type: T4
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 2.95
Product Name: Two Light Wall Sconce
UPC: 783209093911
Category: Wall Sconce
Glass: White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346459
Product Name 85540WTSN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details