Capital Lighting, Inc. 85548WTSN Semi-Flush Mts.-Bowl Style 346456

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 12.25 Bulb Type: T4 Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 5.59 Product Name: Two Light Semi-Flush Mount UPC: 783209093942 Category: Flush Mount Glass: White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 12.25 Bulb Type: T4 Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 5.59 Product Name: Two Light Semi-Flush Mount UPC: 783209093942 Category: Flush Mount Glass: White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
85548WTSN Semi-Flush Mts.-Bowl Style
346456
85548WTSN Semi-Flush Mts.-Bowl Style 346456
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 12.25 Bulb Type: T4 Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 5.59 Product Name: Two Light Semi-Flush Mount UPC: 783209093942 Category: Flush Mount Glass: White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 12.25
Bulb
Type: T4
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 5.59
Product Name: Two Light Semi-Flush Mount
UPC: 783209093942
Category: Flush Mount
Glass: White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346456
Product Name 85548WTSN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details